Wurth Elektronik GmbH & Co. KG Fixed Inductors 744316470

Description
4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6182-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6182-2-ND
Fixed Inductors 732-6182-2-ND
4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD

4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-6182-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6182-1-ND
Fixed Inductors 732-6182-1-ND
4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD

4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-6182-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6182-6-ND
Fixed Inductors 732-6182-6-ND
4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD

4.7µH Shielded Wirewound Inductor 4.6A 24.5mOhm Max 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 8631075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8631075
Surface Mount Inductors 8631075
Wurth Elektronik 744316470

Wurth Elektronik 744316470

Supplier's Site
Surface Mount Inductors - 8631075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8631075P
Surface Mount Inductors 8631075P
Wurth Elektronik 744316470

Wurth Elektronik 744316470

Supplier's Site
Surface Mount Inductors - 1637397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1637397
Surface Mount Inductors 1637397
Wurth Elektronik 744316470

Wurth Elektronik 744316470

Supplier's Site
Inductor, Shielded, 4.7Uh, 4.6A, 20%; Inductance Wurth Elektronik - 40Y3231 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4.6A, 20%; Inductance Wurth Elektronik
40Y3231
Inductor, Shielded, 4.7Uh, 4.6A, 20%; Inductance Wurth Elektronik 40Y3231
INDUCTOR, SHIELDED, 4.7UH, 4.6A, 20%; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:WE-HCI Series; DC Resistance Max:0.0245ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4.6A, 20%; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:WE-HCI Series; DC Resistance Max:0.0245ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6182-2-ND 8631075 8631075P 40Y3231
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 4.7Uh, 4.6A, 20%; Inductance Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details