Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744314076

Description
Wurth Elektronik 744314076
Request a Quote Datasheet
Description
Wurth Elektronik 744314076
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485270
Surface Mount Inductors 485270
Wurth Elektronik 744314076

Wurth Elektronik 744314076

Supplier's Site
Fixed Inductors - 732-1156-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1156-1-ND
Fixed Inductors 732-1156-1-ND
760nH Shielded Wirewound Inductor 15.5A 2.25mOhm Nonstandard

760nH Shielded Wirewound Inductor 15.5A 2.25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1156-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1156-6-ND
Fixed Inductors 732-1156-6-ND
760nH Shielded Wirewound Inductor 15.5A 2.25mOhm Nonstandard

760nH Shielded Wirewound Inductor 15.5A 2.25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1156-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1156-2-ND
Fixed Inductors 732-1156-2-ND
760nH Shielded Wirewound Inductor 15.5A 2.25mOhm Nonstandard

760nH Shielded Wirewound Inductor 15.5A 2.25mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485270 732-1156-1-ND
Product Name Surface Mount Inductors Fixed Inductors
Inductance Range 0.7600 microH
DCR 0.0022 ohms 0.0022 ohms
Rated DC Current 15500 milliamps 15000 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details