Wurth Elektronik 744309025
250nH Shielded Wirewound Inductor 47.5A 0.165mOhm Nonstandard
250nH Shielded Wirewound Inductor 47.5A 0.165mOhm Nonstandard
250nH Shielded Wirewound Inductor 47.5A 0.165mOhm Nonstandard
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485247 | 732-3005-1-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 0.2500 microH | |
| DCR | 0.0101 ohms | 1.65E-4 ohms |
| Rated DC Current | 10300 milliamps | 88500 milliamps |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |