Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7443082018A

Description
Wurth Elektronik 7443082018A
Request a Quote Datasheet
Description
Wurth Elektronik 7443082018A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2585649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585649
Surface Mount Inductors 2585649
Wurth Elektronik 7443082018A

Wurth Elektronik 7443082018A

Supplier's Site
Surface Mount Inductors - 2585647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585647
Surface Mount Inductors 2585647
Wurth Elektronik 7443082018A

Wurth Elektronik 7443082018A

Supplier's Site
Surface Mount Inductors - 2585649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585649P
Surface Mount Inductors 2585649P
Wurth Elektronik 7443082018A

Wurth Elektronik 7443082018A

Supplier's Site
Fixed Inductors - 732-11787-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11787-1-ND
Fixed Inductors 732-11787-1-ND
180nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard

180nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11787-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11787-6-ND
Fixed Inductors 732-11787-6-ND
180nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard

180nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11787-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11787-2-ND
Fixed Inductors 732-11787-2-ND
180nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard

180nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard

Buy Now Datasheet
Inductor, 180Nh, 65A, 10%, Shielded; Inductance Wurth Elektronik - 50AC8071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 65A, 10%, Shielded; Inductance Wurth Elektronik
50AC8071
Inductor, 180Nh, 65A, 10%, Shielded; Inductance Wurth Elektronik 50AC8071
INDUCTOR, 180NH, 65A, 10%, SHIELDED; Inductance:180nH; RMS Current (Irms):65A; Inductor Construction:Shielde d; Saturation Current (Isat):68A; Product Range:WE-HCM Series; Power Inductor Case:10mm x 8mm x 8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 180NH, 65A, 10%, SHIELDED; Inductance:180nH; RMS Current (Irms):65A; Inductor Construction:Shielded; Saturation Current (Isat):68A; Product Range:WE-HCM Series; Power Inductor Case:10mm x 8mm x 8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2585649 732-11787-1-ND 50AC8071
Product Name Surface Mount Inductors Fixed Inductors Inductor, 180Nh, 65A, 10%, Shielded; Inductance Wurth Elektronik
Inductance Range 0.1800 microH 0.1800 microH
Rated DC Current 72700 milliamps 72700 milliamps 65000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1088
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details