220nH Shielded Wirewound Inductor 31A 0.325mOhm Nonstandard
220nH Shielded Wirewound Inductor 31A 0.325mOhm Nonstandard
220nH Shielded Wirewound Inductor 31A 0.325mOhm Nonstandard
Wurth Elektronik 744303022
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3701-1-ND | 484654 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |