Wurth Elektronik GmbH & Co. KG Common Mode Choke, 0.068H, 0.2A; Dc Current Rating Wurth Elektronik 744290683

Description
COMMON MODE CHOKE, 0.068H, 0.2A; DC Current Rating:200mA; Inductance:68mH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 0.068H, 0.2A; DC Current Rating:200mA; Inductance:68mH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 0.068H, 0.2A; Dc Current Rating Wurth Elektronik - 75X1200 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.068H, 0.2A; Dc Current Rating Wurth Elektronik
75X1200
Common Mode Choke, 0.068H, 0.2A; Dc Current Rating Wurth Elektronik 75X1200
COMMON MODE CHOKE, 0.068H, 0.2A; DC Current Rating:200mA; Inductance:68mH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 0.068H, 0.2A; DC Current Rating:200mA; Inductance:68mH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75X1200
Product Name Common Mode Choke, 0.068H, 0.2A; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000222MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 1936530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details