Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744282102

Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm
Request a Quote Datasheet
Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-2968-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2968-6-ND
Common Mode Chokes 732-2968-6-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm

Buy Now Datasheet
Common Mode Chokes - 732-2968-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2968-1-ND
Common Mode Chokes 732-2968-1-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm

Buy Now Datasheet
Common Mode Chokes - 732-2968-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2968-2-ND
Common Mode Chokes 732-2968-2-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 160 kOhms @ 2MHz 250mA DCR 2.8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2968-6-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details