Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744282010

Description
1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm
Request a Quote Datasheet
Description
1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-2965-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2965-1-ND
Common Mode Chokes 732-2965-1-ND
1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm

1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2965-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2965-6-ND
Common Mode Chokes 732-2965-6-ND
1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm

1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2965-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2965-2-ND
Common Mode Chokes 732-2965-2-ND
1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm

1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 90MHz 4.75A DCR 12mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2965-1-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details