Wurth Elektronik GmbH & Co. KG Ferrite Beads 744281101

Description
Wurth Elektronik 744281101 Ferrite Bead
Request a Quote Datasheet
Description
Wurth Elektronik 744281101 Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 484633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
484633
Ferrite Beads 484633
Wurth Elektronik 744281101 Ferrite Bead

Wurth Elektronik 744281101 Ferrite Bead

Supplier's Site
Common Mode Chokes - 732-2963-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2963-2-ND
Common Mode Chokes 732-2963-2-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 50 kOhms @ 7MHz 350mA DCR 950mOhm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 50 kOhms @ 7MHz 350mA DCR 950mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2963-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2963-1-ND
Common Mode Chokes 732-2963-1-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 50 kOhms @ 7MHz 350mA DCR 950mOhm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 50 kOhms @ 7MHz 350mA DCR 950mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2963-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2963-6-ND
Common Mode Chokes 732-2963-6-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 50 kOhms @ 7MHz 350mA DCR 950mOhm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 50 kOhms @ 7MHz 350mA DCR 950mOhm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 484633 732-2963-2-ND
Product Name Ferrite Beads Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite
DCR 0.9500 ohms 0.9500 ohms
Rated DC Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers