Wurth Elektronik 744253200
Wurth Elektronik 744253200
Wurth Elektronik 744253200
20µH @ 100kHz 3 Line Common Mode Choke Surface Mount 500mA DCR
20µH @ 100kHz 3 Line Common Mode Choke Surface Mount 500mA DCR
20µH @ 100kHz 3 Line Common Mode Choke Surface Mount 500mA DCR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 5003212P | 5003212 | 732-13998-2-ND |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 20 microH | 20 microH | |
| DCR | 0.1600 ohms | ||
| Rated DC Current | 500 milliamps | 500 milliamps | |
| Standards and Certifications | RoHS | RoHS |