100µH @ 100kHz 3 Line Common Mode Choke Surface Mount 450mA DCR
100µH @ 100kHz 3 Line Common Mode Choke Surface Mount 450mA DCR
100µH @ 100kHz 3 Line Common Mode Choke Surface Mount 450mA DCR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9040278 | 1637850 | 732-14096-6-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes |
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke |
| Inductance Range | 100 microH | 100 microH | |
| Rated DC Current | 450 milliamps | 450 milliamps | 450 milliamps |
| Impedance | 5000 ohms | 5000 ohms | |
| Testing Frequency | 1 kHz | 1 kHz |