Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 744228

Description
FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:25µH; Product Range:WE-SL2 Series; Impedance:2.8kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:25µH; Product Range:WE-SL2 Series; Impedance:2.8kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 08P2539 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
08P2539
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 08P2539
FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:25µH; Product Range:WE-SL2 Series; Impedance:2.8kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:25µH; Product Range:WE-SL2 Series; Impedance:2.8kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 08P2539
Product Name Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details