Wurth Elektronik GmbH & Co. KG Common Mode Choke, 51Uh, 1A; Dc Current Rating Wurth Elektronik 744227

Description
COMMON MODE CHOKE, 51uH, 1A; DC Current Rating:1A; Inductance:51µH; Product Range:WE-SL2 Series; Impedance:5.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:-; Case Dimensions:9.2mm x 6mm x 5mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 51uH, 1A; DC Current Rating:1A; Inductance:51µH; Product Range:WE-SL2 Series; Impedance:5.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:-; Case Dimensions:9.2mm x 6mm x 5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 51Uh, 1A; Dc Current Rating Wurth Elektronik - 08P2537 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 51Uh, 1A; Dc Current Rating Wurth Elektronik
08P2537
Common Mode Choke, 51Uh, 1A; Dc Current Rating Wurth Elektronik 08P2537
COMMON MODE CHOKE, 51uH, 1A; DC Current Rating:1A; Inductance:51µH; Product Range:WE-SL2 Series; Impedance:5.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:-; Case Dimensions:9.2mm x 6mm x 5mm RoHS Compliant: Yes

COMMON MODE CHOKE, 51uH, 1A; DC Current Rating:1A; Inductance:51µH; Product Range:WE-SL2 Series; Impedance:5.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:-; Case Dimensions:9.2mm x 6mm x 5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 08P2537
Product Name Common Mode Choke, 51Uh, 1A; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
Power Line Filters - 2378749 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details