COMMON MODE CHOKE, 2mH, 0.60A; DC Current Rating:600mA; Inductance:2mH; Product Range:WE-SL2 Series; Impedance:9.2kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:-; Case Dimensions:9.2mm x 6mm x 5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 08P2532 |
| Product Name | Common Mode Choke, 2Mh, 0.60A; Dc Current Rating Wurth Elektronik |
| Standards and Certifications | RoHS |