4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 20 kOhms @ 1MHz 500mA DCR 750mOhm
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 20 kOhms @ 1MHz 500mA DCR 750mOhm
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 20 kOhms @ 1MHz 500mA DCR 750mOhm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1487-2-ND | 4324524 | 1449825 |
| Product Name | Common Mode Chokes | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.7500 ohms | 0.7500 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps |