Wurth Elektronik GmbH & Co. KG Fixed Inductors 744154

Description
172µH Unshielded Toroidal Inductor 6.5A 55mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
172µH Unshielded Toroidal Inductor 6.5A 55mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2284-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2284-ND
Fixed Inductors 732-2284-ND
172µH Unshielded Toroidal Inductor 6.5A 55mOhm Max Radial, Vertical (Open)

172µH Unshielded Toroidal Inductor 6.5A 55mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Leaded Inductors - 6171417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6171417
Leaded Inductors 6171417
Power Inductor THT WE-SI 100uH 5.0A

Power Inductor THT WE-SI 100uH 5.0A

Supplier's Site
Leaded Inductors - 1633640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633640
Leaded Inductors 1633640
Power Inductor THT WE-SI 100uH 5.0A

Power Inductor THT WE-SI 100uH 5.0A

Supplier's Site
Toroidal Inductor, 172Uh, 6.5A,tht Rohs Compliant Wurth Elektronik - 81AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 172Uh, 6.5A,tht Rohs Compliant Wurth Elektronik
81AH9667
Toroidal Inductor, 172Uh, 6.5A,tht Rohs Compliant Wurth Elektronik 81AH9667
TOROIDAL INDUCTOR, 172UH, 6.5A,THT ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 172UH, 6.5A,THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2284-ND 6171417 81AH9667
Product Name Fixed Inductors Leaded Inductors Toroidal Inductor, 172Uh, 6.5A,tht Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers