127µH Unshielded Toroidal Inductor 2.3A 120mOhm Max Radial, Vertical (Open)
TOROIDAL INDUCTOR, 127UH, 2.3A, THT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-2273-ND | 484627 | 75AJ2607 |
| Product Name | Fixed Inductors | Leaded Inductors | Toroidal Inductor, 127Uh, 2.3A, Tht Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 65 C (-40 to 149 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Toroid | Toroid | Toroid |
| Core Material | Ferrite | ||
| Configuration | Fixed |