Wurth Elektronik GmbH & Co. KG Fixed Inductors 744089420082

Description
820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3930-1-ND
Fixed Inductors 732-3930-1-ND
820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)

820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3930-2-ND
Fixed Inductors 732-3930-2-ND
820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)

820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3930-6-ND
Fixed Inductors 732-3930-6-ND
820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)

820nH Shielded Wirewound Inductor 3.5A 24.8mOhm Max 1919 (4848 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-3930-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details