Wurth Elektronik GmbH & Co. KG Fixed Inductors 74406800024

Description
240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1899-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1899-6-ND
Fixed Inductors 732-1899-6-ND
240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1899-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1899-2-ND
Fixed Inductors 732-1899-2-ND
240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1899-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1899-1-ND
Fixed Inductors 732-1899-1-ND
240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 4.1A 19mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 240Nh, 5.8A, Smd; Inductance Wurth Elektronik - 44W4566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 240Nh, 5.8A, Smd; Inductance Wurth Elektronik
44W4566
Inductor, Shielded, 240Nh, 5.8A, Smd; Inductance Wurth Elektronik 44W4566
INDUCTOR, SHIELDED, 240NH, 5.8A, SMD; Inductance:240nH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:WE-TPC Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 240NH, 5.8A, SMD; Inductance:240nH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:WE-TPC Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1899-6-ND 44W4566
Product Name Fixed Inductors Inductor, Shielded, 240Nh, 5.8A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details