Wurth Elektronik GmbH & Co. KG Fixed Inductors 744065220

Description
22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1062-2-ND
Fixed Inductors 732-1062-2-ND
22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1062-6-ND
Fixed Inductors 732-1062-6-ND
22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1062-1-ND
Fixed Inductors 732-1062-1-ND
22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 135mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6690292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6690292
Surface Mount Inductors 6690292
Wurth Elektronik 744065220

Wurth Elektronik 744065220

Supplier's Site
Surface Mount Inductors - 6690292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6690292P
Surface Mount Inductors 6690292P
Wurth Elektronik 744065220

Wurth Elektronik 744065220

Supplier's Site
Surface Mount Inductors - 1633616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633616
Surface Mount Inductors 1633616
Wurth Elektronik 744065220

Wurth Elektronik 744065220

Supplier's Site
Inductor, Shielded, 22Uh, 1.9A, Smd; Inductance Wurth Elektronik - 08P2515 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.9A, Smd; Inductance Wurth Elektronik
08P2515
Inductor, Shielded, 22Uh, 1.9A, Smd; Inductance Wurth Elektronik 08P2515
INDUCTOR, SHIELDED, 22UH, 1.9A, SMD; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:WE-TPC Series; DC Resistance Max:0.135ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.9A, SMD; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:WE-TPC Series; DC Resistance Max:0.135ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1062-2-ND 6690292 6690292P 08P2515
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 22Uh, 1.9A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details