33µH Shielded Wirewound Inductor 930mA 200mOhm Max 2727 (6868 Metric)
33µH Shielded Wirewound Inductor 930mA 200mOhm Max 2727 (6868 Metric)
33µH Shielded Wirewound Inductor 930mA 200mOhm Max 2727 (6868 Metric)
Wurth Elektronik 744062330
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3683-1-ND | 485062 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |