Wurth Elektronik GmbH & Co. KG Fixed Inductors 74406032068

Description
6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10798-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10798-6-ND
Fixed Inductors 732-10798-6-ND
6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10798-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10798-2-ND
Fixed Inductors 732-10798-2-ND
6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10798-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10798-1-ND
Fixed Inductors 732-10798-1-ND
6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.15A 153mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 1.15A, 20%, Semi-Shld; Inductance Wurth Elektronik - 15AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.15A, 20%, Semi-Shld; Inductance Wurth Elektronik
15AC9174
Inductor, 6.8Uh, 1.15A, 20%, Semi-Shld; Inductance Wurth Elektronik 15AC9174
INDUCTOR, 6.8UH, 1.15A, 20%, SEMI-SHLD; Inductance:6.8µH; RMS Current (Irms):1.15A; Inductor Construction:Semishi elded; Saturation Current (Isat):880mA; Product Range:LQFS Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.15A, 20%, SEMI-SHLD; Inductance:6.8µH; RMS Current (Irms):1.15A; Inductor Construction:Semishielded; Saturation Current (Isat):880mA; Product Range:LQFS Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10798-6-ND 15AC9174
Product Name Fixed Inductors Inductor, 6.8Uh, 1.15A, 20%, Semi-Shld; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details