Wurth Elektronik GmbH & Co. KG Fixed Inductors 744052221

Description
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3666-2-ND
Fixed Inductors 732-3666-2-ND
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)

220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3666-6-ND
Fixed Inductors 732-3666-6-ND
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)

220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3666-1-ND
Fixed Inductors 732-3666-1-ND
220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)

220µH Shielded Wirewound Inductor 230mA 2.5Ohm Max 2323 (5858 Metric)

Buy Now Datasheet
Surface Mount Inductors - 6690236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6690236
Surface Mount Inductors 6690236
Wurth Elektronik 744052221

Wurth Elektronik 744052221

Supplier's Site
Surface Mount Inductors - 6690236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6690236P
Surface Mount Inductors 6690236P
Wurth Elektronik 744052221

Wurth Elektronik 744052221

Supplier's Site
Surface Mount Inductors - 1633593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633593
Surface Mount Inductors 1633593
Wurth Elektronik 744052221

Wurth Elektronik 744052221

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3666-2-ND 6690236 6690236P
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126029 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details