Wurth Elektronik GmbH & Co. KG Fixed Inductors 744052009

Description
9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1034-2-ND
Fixed Inductors 732-1034-2-ND
9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)

9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1034-6-ND
Fixed Inductors 732-1034-6-ND
9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)

9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1034-1-ND
Fixed Inductors 732-1034-1-ND
9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)

9µH Shielded Wirewound Inductor 1.25A 110mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Inductor, Shielded, 9Uh, 1.35A, Smd; Inductance Wurth Elektronik - 44W4539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 9Uh, 1.35A, Smd; Inductance Wurth Elektronik
44W4539
Inductor, Shielded, 9Uh, 1.35A, Smd; Inductance Wurth Elektronik 44W4539
INDUCTOR, SHIELDED, 9UH, 1.35A, SMD; Inductance:9µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:WE-TPC Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 9UH, 1.35A, SMD; Inductance:9µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:WE-TPC Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1034-2-ND 44W4539
Product Name Fixed Inductors Inductor, Shielded, 9Uh, 1.35A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B101LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers