2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)
2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)
2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)
Wurth Elektronik 7440430027
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1096-1-ND | 486279 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |