1µH Shielded Wirewound Inductor 2.7A 30mOhm Max 1919 (4848 Metric)
1µH Shielded Wirewound Inductor 2.7A 30mOhm Max 1919 (4848 Metric)
1µH Shielded Wirewound Inductor 2.7A 30mOhm Max 1919 (4848 Metric)
Wurth Elektronik 744042001
Wurth Elektronik 744042001
Wurth Elektronik 744042001
INDUCTOR, SHIELDED, 1UH, 2.6A, SMD; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1016-6-ND | 6170931 | 1633580 | 08P2477 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 1Uh, 2.6A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |