Wurth Elektronik 74404086332
Wurth Elektronik 74404086332
3.3mH Semi-Shielded Wirewound Inductor 240mA 7.3Ohm Nonstandard
3.3mH Semi-Shielded Wirewound Inductor 240mA 7.3Ohm Nonstandard
3.3mH Semi-Shielded Wirewound Inductor 240mA 7.3Ohm Nonstandard
INDUCTOR, 3.3MH, 0.24A, 20%, SHIELDED; Inductance:3.3mH; RMS Current (Irms):240mA; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1354756 | 732-10750-6-ND | 15AC9140 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, 3.3Mh, 0.24A, 20%, Shielded; Inductance Wurth Elektronik |
| Technology | Wirewound | ||
| Inductance Range | 3300 microH | 3300 microH | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 8065 | ||
| Molded / Shielded | Shielded | Shielded |