Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404084102

Description
1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard
Request a Quote Datasheet
Description
1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7263-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7263-6-ND
Fixed Inductors 732-7263-6-ND
1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard

1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7263-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7263-2-ND
Fixed Inductors 732-7263-2-ND
1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard

1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7263-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7263-1-ND
Fixed Inductors 732-7263-1-ND
1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard

1mH Semi-Shielded Wirewound Inductor 360mA 2.87Ohm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shld, 1Mh, 0.36A, 20%; Inductance Wurth Elektronik - 62AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shld, 1Mh, 0.36A, 20%; Inductance Wurth Elektronik
62AC1079
Inductor, Semi-Shld, 1Mh, 0.36A, 20%; Inductance Wurth Elektronik 62AC1079
INDUCTOR, SEMI-SHLD, 1MH, 0.36A, 20%; Inductance:1mH; RMS Current (Irms):360mA; Inductor Construction:Semishi elded; Saturation Current (Isat):450mA; Product Range:WE-LQS Series; DC Resistance Max:2.87ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SEMI-SHLD, 1MH, 0.36A, 20%; Inductance:1mH; RMS Current (Irms):360mA; Inductor Construction:Semishielded; Saturation Current (Isat):450mA; Product Range:WE-LQS Series; DC Resistance Max:2.87ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7263-6-ND 62AC1079
Product Name Fixed Inductors Inductor, Semi-Shld, 1Mh, 0.36A, 20%; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details