Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74404064018

Description
Wurth Elektronik 74404064018
Request a Quote Datasheet
Description
Wurth Elektronik 74404064018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485657
Surface Mount Inductors 485657
Wurth Elektronik 74404064018

Wurth Elektronik 74404064018

Supplier's Site
Fixed Inductors - 732-5543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5543-1-ND
Fixed Inductors 732-5543-1-ND
1.8µH Semi-Shielded Wirewound Inductor 4.95A 12mOhm Nonstandard

1.8µH Semi-Shielded Wirewound Inductor 4.95A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5543-2-ND
Fixed Inductors 732-5543-2-ND
1.8µH Semi-Shielded Wirewound Inductor 4.95A 12mOhm Nonstandard

1.8µH Semi-Shielded Wirewound Inductor 4.95A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5543-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5543-6-ND
Fixed Inductors 732-5543-6-ND
1.8µH Semi-Shielded Wirewound Inductor 4.95A 12mOhm Nonstandard

1.8µH Semi-Shielded Wirewound Inductor 4.95A 12mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 1.8Uh, 30%, 4.95A; Inductance Wurth Elektronik - 75X1157 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.8Uh, 30%, 4.95A; Inductance Wurth Elektronik
75X1157
Inductor, Semi-Shielded, 1.8Uh, 30%, 4.95A; Inductance Wurth Elektronik 75X1157
INDUCTOR, SEMI-SHIELDED, 1.8UH, 30%, 4.95A; Inductance:1.8µH; RMS Current (Irms):4.95A; Inductor Construction:Semishi elded; Saturation Current (Isat):8.4A; Product Range:WE-LQS Series; DC Resistance Max:0.012ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.8UH, 30%, 4.95A; Inductance:1.8µH; RMS Current (Irms):4.95A; Inductor Construction:Semishielded; Saturation Current (Isat):8.4A; Product Range:WE-LQS Series; DC Resistance Max:0.012ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485657 732-5543-1-ND 75X1157
Product Name Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 1.8Uh, 30%, 4.95A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 1.8 microH 1.8 microH
DCR 0.0120 ohms 0.0120 ohms 0.0120 ohms
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1712-3627575047C6R8MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details