1.2µH Semi-Shielded Wirewound Inductor 6.2A 11mOhm Nonstandard
1.2µH Semi-Shielded Wirewound Inductor 6.2A 11mOhm Nonstandard
1.2µH Semi-Shielded Wirewound Inductor 6.2A 11mOhm Nonstandard
INDUCTOR, 1.2UH, SEMISHIELDED, 4.7A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7255-6-ND | 75AJ2604 |
| Product Name | Fixed Inductors | Inductor, 1.2Uh, Semishielded, 4.7A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |