Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74404054331

Description
Wurth Elektronik 74404054331
Request a Quote Datasheet
Description
Wurth Elektronik 74404054331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2585608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585608
Surface Mount Inductors 2585608
Wurth Elektronik 74404054331

Wurth Elektronik 74404054331

Supplier's Site
Surface Mount Inductors - 2585608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585608P
Surface Mount Inductors 2585608P
Wurth Elektronik 74404054331

Wurth Elektronik 74404054331

Supplier's Site
Surface Mount Inductors - 2585607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585607
Surface Mount Inductors 2585607
Wurth Elektronik 74404054331

Wurth Elektronik 74404054331

Supplier's Site
Fixed Inductors - 732-11723-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11723-1-ND
Fixed Inductors 732-11723-1-ND
330µH Semi-Shielded Wirewound Inductor 400mA 2.1Ohm Nonstandard

330µH Semi-Shielded Wirewound Inductor 400mA 2.1Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11723-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11723-6-ND
Fixed Inductors 732-11723-6-ND
330µH Semi-Shielded Wirewound Inductor 400mA 2.1Ohm Nonstandard

330µH Semi-Shielded Wirewound Inductor 400mA 2.1Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11723-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11723-2-ND
Fixed Inductors 732-11723-2-ND
330µH Semi-Shielded Wirewound Inductor 400mA 2.1Ohm Nonstandard

330µH Semi-Shielded Wirewound Inductor 400mA 2.1Ohm Nonstandard

Buy Now Datasheet
Inductor, 330Uh, 0.4A, 20%, Semi-Shld; Inductance Wurth Elektronik - 50AC8052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.4A, 20%, Semi-Shld; Inductance Wurth Elektronik
50AC8052
Inductor, 330Uh, 0.4A, 20%, Semi-Shld; Inductance Wurth Elektronik 50AC8052
INDUCTOR, 330UH, 0.4A, 20%, SEMI-SHLD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Semishi elded; Saturation Current (Isat):470mA; Product Range:WE-LQS Series; Power Inductor Case:5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 330UH, 0.4A, 20%, SEMI-SHLD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Semishielded; Saturation Current (Isat):470mA; Product Range:WE-LQS Series; Power Inductor Case:5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2585608 732-11723-1-ND 50AC8052
Product Name Surface Mount Inductors Fixed Inductors Inductor, 330Uh, 0.4A, 20%, Semi-Shld; Inductance Wurth Elektronik
Inductance Range 330 microH 330 microH
Rated DC Current 470 milliamps 470 milliamps 400 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 5040
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A470K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details