1.5µH Semi-Shielded Wirewound Inductor 4.3A 15mOhm Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 4.3A 15mOhm Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 4.3A 15mOhm Nonstandard
Wurth Elektronik 74404054015
Wurth Elektronik 74404054015
INDUCTOR, SEMI-SHIELDED, 1.5UH, 30%, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-5514-6-ND | 8142543 | 75X1128 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Semi-Shielded, 1.5Uh, 30%, 4.3A; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) |