Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404052015

Description
1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7240-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7240-2-ND
Fixed Inductors 732-7240-2-ND
1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7240-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7240-1-ND
Fixed Inductors 732-7240-1-ND
1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7240-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7240-6-ND
Fixed Inductors 732-7240-6-ND
1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 3.3A 25.7mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Aec-Q200, 1.5Uh, 3.3A Rohs Compliant Wurth Elektronik - 81AH9652 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 1.5Uh, 3.3A Rohs Compliant Wurth Elektronik
81AH9652
Power Inductor, Aec-Q200, 1.5Uh, 3.3A Rohs Compliant Wurth Elektronik 81AH9652
POWER INDUCTOR, AEC-Q200, 1.5UH, 3.3A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 1.5UH, 3.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7240-2-ND 81AH9652
Product Name Fixed Inductors Power Inductor, Aec-Q200, 1.5Uh, 3.3A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details