Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404043101A

Description
100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard
Request a Quote Datasheet
Description
100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10758-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10758-2-ND
Fixed Inductors 732-10758-2-ND
100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard

100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10758-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10758-6-ND
Fixed Inductors 732-10758-6-ND
100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard

100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10758-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10758-1-ND
Fixed Inductors 732-10758-1-ND
100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard

100µH Semi-Shielded Wirewound Inductor 490mA 1.043Ohm Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 0.49A, 20%, Shielded; Inductance Wurth Elektronik - 15AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.49A, 20%, Shielded; Inductance Wurth Elektronik
15AC9127
Inductor, 100Uh, 0.49A, 20%, Shielded; Inductance Wurth Elektronik 15AC9127
INDUCTOR, 100UH, 0.49A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Shielde d; Saturation Current (Isat):290mA; Product Range:LQS Series; Power Inductor Case:4mm x 4mm x 2.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.49A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Shielded; Saturation Current (Isat):290mA; Product Range:LQS Series; Power Inductor Case:4mm x 4mm x 2.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10758-2-ND 15AC9127
Product Name Fixed Inductors Inductor, 100Uh, 0.49A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details