3.3µH Semi-Shielded Wirewound Inductor 3.23A 33mOhm Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 3.23A 33mOhm Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 3.23A 33mOhm Nonstandard
INDUCTOR, 3.3UH, 3.23A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):3.23A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-10755-1-ND | 15AC9124 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, 3.23A, 20%, Shielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |