Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404042221

Description
220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard
Request a Quote Datasheet
Description
220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7235-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7235-6-ND
Fixed Inductors 732-7235-6-ND
220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard

220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7235-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7235-1-ND
Fixed Inductors 732-7235-1-ND
220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard

220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7235-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7235-2-ND
Fixed Inductors 732-7235-2-ND
220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard

220µH Semi-Shielded Wirewound Inductor 250mA 3.45Ohm Nonstandard

Buy Now Datasheet
Inductor, 220Uh, 0.25A, 20%, Semi-Shld; Inductance Wurth Elektronik - 62AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.25A, 20%, Semi-Shld; Inductance Wurth Elektronik
62AC1063
Inductor, 220Uh, 0.25A, 20%, Semi-Shld; Inductance Wurth Elektronik 62AC1063
INDUCTOR, 220UH, 0.25A, 20%, SEMI-SHLD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Semishi elded; Saturation Current (Isat):390mA; Product Range:WE-LQS Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, 220UH, 0.25A, 20%, SEMI-SHLD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Semishielded; Saturation Current (Isat):390mA; Product Range:WE-LQS Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7235-6-ND 62AC1063
Product Name Fixed Inductors Inductor, 220Uh, 0.25A, 20%, Semi-Shld; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details