Wurth Elektronik GmbH & Co. KG Fixed Inductors 744040410047

Description
470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7268-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7268-6-ND
Fixed Inductors 732-7268-6-ND
470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7268-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7268-1-ND
Fixed Inductors 732-7268-1-ND
470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7268-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7268-2-ND
Fixed Inductors 732-7268-2-ND
470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.25A 28mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Aec-Q200, 470Nh, 3.25A Rohs Compliant Wurth Elektronik - 81AH9648 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 470Nh, 3.25A Rohs Compliant Wurth Elektronik
81AH9648
Power Inductor, Aec-Q200, 470Nh, 3.25A Rohs Compliant Wurth Elektronik 81AH9648
POWER INDUCTOR, AEC-Q200, 470NH, 3.25A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 470NH, 3.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7268-6-ND 81AH9648
Product Name Fixed Inductors Power Inductor, Aec-Q200, 470Nh, 3.25A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers