Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404031100A

Description
10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-9665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9665-2-ND
Fixed Inductors 732-9665-2-ND
10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-9665-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9665-1-ND
Fixed Inductors 732-9665-1-ND
10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-9665-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9665-6-ND
Fixed Inductors 732-9665-6-ND
10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.03A 254mOhm Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 1.03A, 20%, Shielded; Inductance Wurth Elektronik - 82Y7759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.03A, 20%, Shielded; Inductance Wurth Elektronik
82Y7759
Inductor, 10Uh, 1.03A, 20%, Shielded; Inductance Wurth Elektronik 82Y7759
INDUCTOR, 10UH, 1.03A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.03A; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:WE-LQS Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 1.03A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.03A; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:WE-LQS Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-9665-2-ND 82Y7759
Product Name Fixed Inductors Inductor, 10Uh, 1.03A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details