Wurth Elektronik GmbH & Co. KG Fixed Inductors 74404024010

Description
1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5425-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5425-1-ND
Fixed Inductors 732-5425-1-ND
1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5425-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5425-2-ND
Fixed Inductors 732-5425-2-ND
1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5425-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5425-6-ND
Fixed Inductors 732-5425-6-ND
1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 37mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8142424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8142424
Surface Mount Inductors 8142424
Wurth Elektronik 74404024010

Wurth Elektronik 74404024010

Supplier's Site
Surface Mount Inductors - 1634759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634759
Surface Mount Inductors 1634759
Wurth Elektronik 74404024010

Wurth Elektronik 74404024010

Supplier's Site
Inductor, Semi-Shielded, 1Uh, 20%, 2.2A; Inductance Wurth Elektronik - 75X1093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1Uh, 20%, 2.2A; Inductance Wurth Elektronik
75X1093
Inductor, Semi-Shielded, 1Uh, 20%, 2.2A; Inductance Wurth Elektronik 75X1093
INDUCTOR, SEMI-SHIELDED, 1UH, 20%, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:WE-LQS Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1UH, 20%, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.6A; Product Range:WE-LQS Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5425-1-ND 8142424 1634759 75X1093
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Semi-Shielded, 1Uh, 20%, 2.2A; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details