Wurth Elektronik GmbH & Co. KG Fixed Inductors 744040200068

Description
680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard
Request a Quote Datasheet
Description
680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10738-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10738-1-ND
Fixed Inductors 732-10738-1-ND
680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard

680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10738-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10738-6-ND
Fixed Inductors 732-10738-6-ND
680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard

680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10738-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10738-2-ND
Fixed Inductors 732-10738-2-ND
680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard

680nH Semi-Shielded Wirewound Inductor 1.8A 63mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-10738-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details