4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max 1210 (3225 Metric)
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max 1210 (3225 Metric)
4.7µH Unshielded Wirewound Inductor 650mA 195mOhm Max 1210 (3225 Metric)
INDUCTOR, UN-SHIELDED, 4.7UH, 850MA, SMD; Inductance:4.7µH; RMS Current (Irms):650mA; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3688-6-ND | 88T6988 |
| Product Name | Fixed Inductors | Inductor, Un-Shielded, 4.7Uh, 850Ma, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |