Wurth Elektronik GmbH & Co. KG Fixed Inductors 744032471

Description
470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4185-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4185-2-ND
Fixed Inductors 732-4185-2-ND
470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4185-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4185-1-ND
Fixed Inductors 732-4185-1-ND
470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4185-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4185-6-ND
Fixed Inductors 732-4185-6-ND
470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 55mA 25Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 548607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548607
Surface Mount Inductors 548607
Wurth Elektronik 744032471

Wurth Elektronik 744032471

Supplier's Site
Inductor, Un-Shielded, 470Uh, 120Ma, Smd; Inductance Wurth Elektronik - 44W4518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 120Ma, Smd; Inductance Wurth Elektronik
44W4518
Inductor, Un-Shielded, 470Uh, 120Ma, Smd; Inductance Wurth Elektronik 44W4518
INDUCTOR, UN-SHIELDED, 470UH, 120MA, SMD; Inductance:470µH; RMS Current (Irms):55mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):120mA; Product Range:WE-LQ Series; DC Resistance Max:25ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 120MA, SMD; Inductance:470µH; RMS Current (Irms):55mA; Inductor Construction:Unshielded; Saturation Current (Isat):120mA; Product Range:WE-LQ Series; DC Resistance Max:25ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4185-2-ND 548607 44W4518
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 470Uh, 120Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details