Wurth Elektronik GmbH & Co. KG Fixed Inductors 7440320018

Description
1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4186-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4186-6-ND
Fixed Inductors 732-4186-6-ND
1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4186-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4186-1-ND
Fixed Inductors 732-4186-1-ND
1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4186-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4186-2-ND
Fixed Inductors 732-4186-2-ND
1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 640mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 758269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
758269
Surface Mount Inductors 758269
Wurth Elektronik 7440320018 Inductor

Wurth Elektronik 7440320018 Inductor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4186-6-ND 758269
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details