Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279272

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1572-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1572-6-ND
Ferrite Beads and Chips 732-1572-6-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1572-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1572-1-ND
Ferrite Beads and Chips 732-1572-1-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1572-2-ND
Ferrite Beads and Chips 732-1572-2-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Wurth Elektronik - 08P2452 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Wurth Elektronik
08P2452
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Wurth Elektronik 08P2452
FERRITE BEAD, 0.8OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 300R, 0.2A, 0402; Ferrite Case Style Wurth Elektronik - 24AC5700 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300R, 0.2A, 0402; Ferrite Case Style Wurth Elektronik
24AC5700
Ferrite Bead, 300R, 0.2A, 0402; Ferrite Case Style Wurth Elektronik 24AC5700
FERRITE BEAD, 300R, 0.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 300R, 0.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:200mA; Product Range:WE-CBF Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-1572-6-ND 08P2452 24AC5700
Product Name Ferrite Beads and Chips Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Wurth Elektronik Ferrite Bead, 300R, 0.2A, 0402; Ferrite Case Style Wurth Elektronik
DCR 0.8000 ohms 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads - 2176745-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0082uH 250MHz 1.4A Inductor and Choke - 71-0603HP-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details