TE Connectivity Ferrite Beads 2176745-3

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 4000 DC Resistance (OHM) : .04 Impedance (OHM) : 7 Passive Component Tolerance (PCT) : 11 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 4000 DC Resistance (OHM) : .04 Impedance (OHM) : 7 Passive Component Tolerance (PCT) : 11 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176745-3 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176745-3
Ferrite Beads 2176745-3
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 4000 DC Resistance (OHM) : .04 Impedance (OHM) : 7 Passive Component Tolerance (PCT) : 11 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 1.6 MM  [.062 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 4000
  • DC Resistance (OHM) : .04
  • Impedance (OHM) : 7
  • Passive Component Tolerance (PCT) : 11

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 1204
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176745-3TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176745-3TR-ND
Ferrite Beads and Chips 1712-2176745-3TR-ND
FERRITE BEAD 7 OHM 1206 1LN

FERRITE BEAD 7 OHM 1206 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 2176745-3 1712-2176745-3TR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 7 ohms
DCR 0.0400 ohms 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176744-4 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity - 69AC2402 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.0950 ohms
Rated DC Current 1500 milliamps
View Details
Ferrite Beads - 1-2176494-4 - TE Connectivity
Specs
Impedance 750 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0530ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details