2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1Ohm
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1Ohm
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1Ohm
Wurth Elektronik 742792695 Ferrite Bead
Wurth Elektronik 742792695 Ferrite Bead
Wurth Elektronik 742792695 Ferrite Bead
FERRITE BEAD, 2.5K, 0.05A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:2.5kohm; DC Current Rating:50mA; Product Range:WE-CBF Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 1OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:50mA; Product Range:WE-CBF Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 732-1589-6-ND | 6694024 | 6694024P | 1449841 | 24AC5689 | 08P2449 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Bead, 2.5K, 0.05A, 0603; Ferrite Case Style Wurth Elektronik | Ferrite Bead, 1Ohm, 50Ma, 0603; Ferrite Case Style Wurth Elektronik |
| DCR | 1 ohms | 1 ohms | 1 ohms | |||
| Rated DC Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||||
| Packing Method | Tape Reel | |||||
| Core Material | Ferrite | Ferrite | Ferrite |