Excellent anti-EMI properties and low DC resistance. Placed very close next to the interference source even with smallest size 0402, maximum impedance 1000Ω. Reliable Ni-Sn electrodes . Ideal for data line filtering and voltage de-coupling. High rated current up to 6A . Recommended for reflow soldering
Package Type = 0603 (1608M)
Impedance at 100 MHz = 100Ohms
Current Rating = 500mA
Type = EMI Suppression
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Application = Suppression Components
Maximum DC Resistance = 100mOhms
Excellent anti-EMI properties and low DC resistance. Placed very close next to the interference source even with smallest size 0402, maximum impedance 1000Ω. Reliable Ni-Sn electrodes . Ideal for data line filtering and voltage de-coupling. High rated current up to 6A . Recommended for reflow soldering
Package Type = 0603 (1608M)
Impedance at 100 MHz = 100Ohms
Current Rating = 500mA
Type = EMI Suppression
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Application = Suppression Components
Maximum DC Resistance = 100mOhms
Delivery on production packaging - Reel. This product is non-returnable.
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
FERRITE BEAD, 0.1OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:15ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 15R, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:15ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
Product Number | 6693982 | 732-1575-2-ND | 08P2444 | 24AC5684 |
Product Name | Ferrite Beads and Chips | Ferrite Bead, 0.1Ohm, 500Ma, 0603; Ferrite Case Style Wurth Elektronik | Ferrite Bead, 15R, 0.5A, 0603; Ferrite Case Style Wurth Elektronik | |
Application | Suppression Components | |||
DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |
Impedance | 100 ohms | 15 ohms | ||
EIA Case Size | 0603 (1608M) |