Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279263

Description
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1581-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1581-1-ND
Ferrite Beads and Chips 732-1581-1-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1581-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1581-6-ND
Ferrite Beads and Chips 732-1581-6-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1581-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1581-2-ND
Ferrite Beads and Chips 732-1581-2-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads - 6694002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6694002
Ferrite Beads 6694002
Wurth Elektronik 74279263 Ferrite Bead

Wurth Elektronik 74279263 Ferrite Bead

Supplier's Site
Ferrite Beads - 6694002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
6694002P
Ferrite Beads 6694002P
Wurth Elektronik 74279263 Ferrite Bead

Wurth Elektronik 74279263 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449838
Ferrite Beads 1449838
Wurth Elektronik 74279263 Ferrite Bead

Wurth Elektronik 74279263 Ferrite Bead

Supplier's Site
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Wurth Elektronik - 08P2434 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Wurth Elektronik
08P2434
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Wurth Elektronik 08P2434
FERRITE BEAD, 0.3OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 220R, 0.5A, 0603; Ferrite Case Style Wurth Elektronik - 24AC5669 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220R, 0.5A, 0603; Ferrite Case Style Wurth Elektronik
24AC5669
Ferrite Bead, 220R, 0.5A, 0603; Ferrite Case Style Wurth Elektronik 24AC5669
FERRITE BEAD, 220R, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220R, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-1581-1-ND 6694002 6694002P 1449838 08P2434 24AC5669
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Wurth Elektronik Ferrite Bead, 220R, 0.5A, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details