Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279244

Description
850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm
Request a Quote Datasheet
Description
850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1637-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1637-1-ND
Ferrite Beads and Chips 732-1637-1-ND
850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm

850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1637-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1637-2-ND
Ferrite Beads and Chips 732-1637-2-ND
850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm

850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1637-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1637-6-ND
Ferrite Beads and Chips 732-1637-6-ND
850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm

850 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 1.5A, 1806; Ferrite Case Style Wurth Elektronik - 08P2417 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 1.5A, 1806; Ferrite Case Style Wurth Elektronik
08P2417
Ferrite Bead, 0.1Ohm, 1.5A, 1806; Ferrite Case Style Wurth Elektronik 08P2417
FERRITE BEAD, 0.1OHM, 1.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:850ohm; DC Current Rating:1.5A; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 1.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:850ohm; DC Current Rating:1.5A; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 850R, 1.5A, 1806; Ferrite Case Style Wurth Elektronik - 24AC5644 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 850R, 1.5A, 1806; Ferrite Case Style Wurth Elektronik
24AC5644
Ferrite Bead, 850R, 1.5A, 1806; Ferrite Case Style Wurth Elektronik 24AC5644
FERRITE BEAD, 850R, 1.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:850ohm; DC Current Rating:1.5A; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 850R, 1.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:850ohm; DC Current Rating:1.5A; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-1637-1-ND 08P2417 24AC5644
Product Name Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 1.5A, 1806; Ferrite Case Style Wurth Elektronik Ferrite Bead, 850R, 1.5A, 1806; Ferrite Case Style Wurth Elektronik
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-7 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.4500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.0036uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers