The Ferrite Bead, part number 24AC5643, from Wvºrth Elektronik is designed for EMI suppression in general electronic applications. It features an impedance of 75 ohms at 100 MHz and a maximum impedance of 160 ohms at 1000 MHz. The component has a rated current of 3A and a maximum DC resistance of 0.025 ohms, with a tolerance of ±25%. It operates within a temperature range of -55°C to 125°C and is suitable for storage temperatures between -20°C and 60°C. This ferrite bead is not intended for use in high-reliability applications such as military or medical devices. Proper handling and adherence to soldering profiles are essential to maintain performance and warranty.
1 Signal Line Ferrite Bead 1806 (4516 Metric) 3A 25mOhm
1 Signal Line Ferrite Bead 1806 (4516 Metric) 3A 25mOhm
1 Signal Line Ferrite Bead 1806 (4516 Metric) 3A 25mOhm
Wurth Elektronik 74279243 Ferrite Bead
FERRITE BEAD, 75R, 3A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:75ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 0.025OHM, 3A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:75ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 732-13781-2-ND | 486026 | 24AC5643 | 08P2416 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 75R, 3A, 1806; Ferrite Case Style Wurth Elektronik | Ferrite Bead, 0.025Ohm, 3A, 1806; Ferrite Case Style Wurth Elektronik |
| DCR | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | |
| Rated DC Current | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel |